Maxim Integrated MAX15303EVKIT1Power Management IC Development Tools Evaluation Kit for Digital Point of Load Converter
The Maxim Integrated MAX15303EVKIT1-EVKIT1 is an evaluation kit for the MAX15303 6A Digital PoL DC-DC Converter. This kit is designed to help engineers evaluate the performance of the MAX15303 in communications and telecom applications. The kit includes a MAX15303 evaluation board, a USB-to-I2C interface board, and a power supply. The evaluation board features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and a wide range of output current up to 6A. The USB-to-I2C interface board allows for easy communication with the MAX15303, and the power supply provides the necessary power for the evaluation board. The MAX15303EVKIT1-EVKIT1 is an ideal solution for evaluating the performance of the MAX15303 in communications and telecom applications.
- TypeParameter
- Factory Lead Time6 Weeks
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberMAX153031
- FunctionDigital Power Controller
- Utilized IC / PartMAX15303
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Secondary AttributesGraphical User Interface
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | LDO Voltage Regulators 120mA Linear Regulator | 3600 | BUY | |
| Maxim Integrated | IC REG LINEAR 3.3V 120MA SC70-5 | 20000 | BUY |


Product
Brand
Articles
Tools