web counter

Maxim Integrated MAX15462AEVKIT#

Maxim Integrated MAX15462AEVKIT# Reference Design 1
Maxim Integrated MAX15462AEVKIT# Reference Design 1
Maxim Integrated MAX15462AEVKIT# Reference Design 1
Maxim Integrated MAX15462AEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlIndustrial SensorProcess Control

ECAD Model:

Description

The MAX15462AEVKIT-AEVKIT# is an evaluation kit for the MAX15462, a 42V, 300mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for industrial temperature ranges and is capable of providing a wide range of output voltages. The kit includes a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a MAX15462 evaluation board, a