web counter

Maxim Integrated MAX16128EVKIT#KIT EVAL FOR MAX16128

Maxim Integrated MAX16128EVKIT# Reference Design 2
Maxim Integrated MAX16128EVKIT# Reference Design 1
Maxim Integrated MAX16128EVKIT# Reference Design 2
Maxim Integrated MAX16128EVKIT# Reference Design 1
Maxim Integrated MAX16128EVKIT# Reference Design 1
Maxim Integrated MAX16128EVKIT# Reference Design 2

Applications:

Circuit Protection >

Circuit Protection

End Products:

AutomotiveTelecommunication & NetworkingAutomotive ApplicationsServersIndustrial ApplicationsAvionics

ECAD Model:

Description

The MAX16128EVKIT-EVKIT# is an evaluation kit for the MAX16128 Load-Dump/Reverse-Voltage Protection Circuits from Maxim Integrated. This kit is designed for automotive and transportation applications, and provides a complete evaluation platform for the MAX16128. It includes a MAX16128 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of protection features, including reverse-voltage protection, load-dump protection, and over-voltage protection. It also includes a variety of test points and connectors for easy evaluation and testing. The USB-to-I2C interface board allows for easy communication with the MAX16128, and the USB cable provides power to the board. This evaluation kit is an ideal solution for automotive and transportation applications that require reliable protection from voltage fluctuations.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Reverse
  • Packaging
    Bulk
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX16128
  • Function
    Voltage Protection, Over, Under
  • Max Supply Voltage
    30V
  • Min Supply Voltage
    3V
  • Min Input Voltage
    3V
  • Max Input Voltage
    30V
  • Utilized IC / Part
    MAX16128
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Overvoltage, Reverse-Voltage, Thermal and Undervoltage Protection
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining