web counter

Maxim Integrated MAX17613BEVKIT#EVAL MAX17613B OV UV PROTECT

Maxim Integrated MAX17613BEVKIT# Reference Design 1
Maxim Integrated MAX17613BEVKIT# Reference Design 1
Maxim Integrated MAX17613BEVKIT# Reference Design 1
Maxim Integrated MAX17613BEVKIT# Reference Design 1

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementBattery-Operated DevicesSystem Monitoring and ControlIndustrial Weighing ApplicationsProcess InstrumentationIndustrial ApplicationsIndustrial Programmable Logic Controllers (PLCs)Industrial SensorIndustrial Networking

ECAD Model:

Description

The MAX17613BEVKIT-BEVKIT# is an evaluation kit for the MAX17613B 4.5V to 60V, 3A Current-Limiter with OV, UV and Reverse Protection, Power Management IC. This kit includes a MAX17613B IC, a MAX17613BEVKIT-BEVKIT# board, and a USB cable. The MAX17613B IC is a current-limiting power management IC that provides overvoltage, undervoltage, and reverse protection. The MAX17613BEVKIT-BEVKIT# board allows users to evaluate the MAX17613B IC and its features. The USB cable allows users to connect the board to a computer for programming and monitoring. The MAX17613BEVKIT-BEVKIT# is an ideal solution for evaluating the MAX17613B IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent, Overvoltage, Undervoltage
  • Utilized IC / Part
    MAX17613B
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Abracon LLCCrystals 12.0MHz 20ppm 18pF -40C 85C5000RFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ
Maxim Integrated30BUY