web counter

Maxim Integrated MAX17612CEVKIT#EVAL MAX17612C OVER V/A

Maxim Integrated MAX17612CEVKIT# Reference Design 2
Maxim Integrated MAX17612CEVKIT# Reference Design 1
Maxim Integrated MAX17612CEVKIT# Reference Design 2
Maxim Integrated MAX17612CEVKIT# Reference Design 1
Maxim Integrated MAX17612CEVKIT# Reference Design 1
Maxim Integrated MAX17612CEVKIT# Reference Design 2

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementBattery-Operated DevicesSystem Monitoring and ControlIndustrial Weighing ApplicationsProcess InstrumentationIndustrial ApplicationsIndustrial Programmable Logic Controllers (PLCs)Industrial SensorIndustrial Networking

ECAD Model:

Description

The MAX17612CEVKIT-CEVKIT# is an evaluation kit for the MAX17612C 4.5V to 60V, 250mA Current-Limiter with OV, UV and Reverse Protection, Power Management IC. This kit includes a MAX17612C IC, a MAX17612CEVKIT# board, and a USB cable. The MAX17612C IC is a current-limiting power management IC that provides overvoltage, undervoltage, and reverse protection. It is designed to limit the current in a system to a safe level, protecting the system from damage due to overcurrent. The MAX17612CEVKIT# board allows users to evaluate the performance of the MAX17612C IC and to quickly and easily configure the IC for their application. The USB cable allows users to connect the board to a PC for programming and monitoring.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Base Part Number
    MAX17612
  • Function
    Overcurrent, Reverse-Voltage
  • Utilized IC / Part
    MAX17612C
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining