web counter

Maxim Integrated MAX17608EVKIT#EVAL KIT OVP/OVC 1A MAX17608

Maxim Integrated MAX17608EVKIT# Reference Design 3
Maxim Integrated MAX17608EVKIT# Reference Design 1
Maxim Integrated MAX17608EVKIT# Reference Design 2
Maxim Integrated MAX17608EVKIT# Reference Design 3
Maxim Integrated MAX17608EVKIT# Reference Design 1
Maxim Integrated MAX17608EVKIT# Reference Design 1
Maxim Integrated MAX17608EVKIT# Reference Design 2
Maxim Integrated MAX17608EVKIT# Reference Design 3

Applications:

Circuit Protection >

Circuit Protection

End Products:

IndustrialSystem Monitoring and ControlIndustrial Weighing ApplicationsProcess InstrumentationIndustrial Sensor

ECAD Model:

Description

The MAX17608EVKIT-EVKIT# is an evaluation kit for the MAX17608 4.5V to 60V, 1A current limiter with overvoltage (OV), undervoltage (UV) and reverse protection. This kit is designed for industrial and automotive applications and provides a complete platform for evaluating the MAX17608. It includes a MAX17608 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable current limit, and adjustable OV, UV, and reverse protection. It also includes a power LED indicator, a power switch, and a power connector. The USB-to-I2C interface board allows for easy connection to a PC for programming and monitoring. The MAX17608EVKIT-EVKIT# is an ideal solution for evaluating the MAX17608 in industrial and automotive applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent, Overvoltage, Reverse-Voltage
  • Utilized IC / Part
    MAX17608
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining