web counter

Maxim Integrated MAX17610EVKIT#EVAL KIT OVP/OVC 1A MAX17610

Maxim Integrated MAX17610EVKIT# Reference Design 2
Maxim Integrated MAX17610EVKIT# Reference Design 1
Maxim Integrated MAX17610EVKIT# Reference Design 2
Maxim Integrated MAX17610EVKIT# Reference Design 1
Maxim Integrated MAX17610EVKIT# Reference Design 1
Maxim Integrated MAX17610EVKIT# Reference Design 2

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementBattery-Operated DevicesSystem Monitoring and ControlIndustrial Weighing ApplicationsProcess InstrumentationIndustrial ApplicationsIndustrial Programmable Logic Controllers (PLCs)Industrial SensorIndustrial Networking

ECAD Model:

Description

The MAX17610EVKIT-EVKIT# is an evaluation kit for the MAX17610 4.5V to 60V, 1A Current Limiter with OV, UV and Reverse Protection, Power Management IC. This kit provides a complete platform for evaluating the MAX17610 IC and its features. It includes a MAX17610 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide range of test points and connectors for easy evaluation of the IC's features. The USB-to-I2C interface board allows for easy communication with the MAX17610 IC. The kit also includes a comprehensive user guide and software for configuring the IC. This evaluation kit is ideal for evaluating the MAX17610 IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent, Overvoltage, Reverse-Voltage
  • Utilized IC / Part
    MAX17610
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining