web counter

Maxim Integrated MAX17613AEVKIT#EVAL MAX17613 PROTECTION

Maxim Integrated MAX17613AEVKIT# Reference Design 1
Maxim Integrated MAX17613AEVKIT# Reference Design 1
Maxim Integrated MAX17613AEVKIT# Reference Design 1
Maxim Integrated MAX17613AEVKIT# Reference Design 1

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementBattery-Operated DevicesSystem Monitoring and ControlIndustrial Weighing ApplicationsProcess InstrumentationIndustrial ApplicationsIndustrial Programmable Logic Controllers (PLCs)Industrial SensorIndustrial Networking

ECAD Model:

Description

The MAX17613AEVKIT-AEVKIT# is an evaluation kit for the MAX17613A 4.5V to 60V, 3A Current-Limiter with OV, UV and Reverse Protection, Power Management IC. This kit includes a MAX17613A IC, a MAX17613AEVKIT-AEVKIT# board, and a USB cable. The MAX17613A IC is a current-limiting power management IC that provides overvoltage, undervoltage, and reverse protection for a wide range of applications. The MAX17613AEVKIT-AEVKIT# board allows users to evaluate the performance of the MAX17613A IC and to quickly and easily configure the IC for their specific application. The USB cable allows users to connect the board to a PC for easy programming and monitoring.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent, Overvoltage, Reverse-Voltage, Undervoltage
  • Utilized IC / Part
    MAX17613A
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs, Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining