web counter

Maxim Integrated MAX17612BEVKIT#EVAL MAX17612B OVER V/A

Maxim Integrated MAX17612BEVKIT# Reference Design 2
Maxim Integrated MAX17612BEVKIT# Reference Design 1
Maxim Integrated MAX17612BEVKIT# Reference Design 2
Maxim Integrated MAX17612BEVKIT# Reference Design 1
Maxim Integrated MAX17612BEVKIT# Reference Design 1
Maxim Integrated MAX17612BEVKIT# Reference Design 2

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementBattery-Operated DevicesSystem Monitoring and ControlIndustrial Weighing ApplicationsProcess InstrumentationIndustrial ApplicationsIndustrial Programmable Logic Controllers (PLCs)Industrial SensorIndustrial Networking

ECAD Model:

Description

The MAX17612BEVKIT-BEVKIT# is an evaluation kit for the MAX17612B 4.5V to 60V, 250mA Current-Limiter with OV, UV and Reverse Protection, Power Management IC. This kit includes a MAX17612B IC, a MAX17612BEVKIT# board, and a USB cable. The MAX17612B IC is a current-limiting power management IC that provides overvoltage, undervoltage, and reverse protection for a wide range of applications. The MAX17612BEVKIT# board allows users to evaluate the performance of the MAX17612B IC and to quickly and easily configure the IC for their specific application. The USB cable allows users to connect the board to a PC for easy programming and monitoring.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Base Part Number
    MAX17612
  • Function
    Overcurrent, Overvoltage, Undervoltage
  • Utilized IC / Part
    MAX17612B
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining