web counter

Maxim Integrated MAX16129EVKIT#Power Management IC Development Tools MAX16129 Eval Kit

Maxim Integrated MAX16129EVKIT# Reference Design 1
Maxim Integrated MAX16129EVKIT# Reference Design 1
Maxim Integrated MAX16129EVKIT# Reference Design 1
Maxim Integrated MAX16129EVKIT# Reference Design 1

Applications:

Circuit Protection >

Circuit Protection

End Products:

AutomotiveTelecommunication & NetworkingAutomotive ApplicationsServersIndustrial ApplicationsAvionics

ECAD Model:

Description

The MAX16129EVKIT-EVKIT# is an evaluation kit for the MAX16129 Load-Dump/Reverse-Voltage Protection Circuits, designed for automotive and transportation applications. This kit includes a MAX16129EVKIT# board, a MAX16129EVKIT# daughter board, and a MAX16129EVKIT# cable. The MAX16129EVKIT# board provides a platform for evaluating the MAX16129 Load-Dump/Reverse-Voltage Protection Circuits, and includes a USB-to-I2C interface for programming and debugging. The MAX16129EVKIT# daughter board provides a convenient way to connect the MAX16129EVKIT# board to a variety of automotive and transportation systems. The MAX16129EVKIT# cable provides a connection between the MAX16129EVKIT# board and the MAX16129EVKIT# daughter board. This evaluation kit is ideal for automotive and transportation applications that require reliable protection from load-dump and reverse-voltage events.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Reverse
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Voltage Protection, Over, Under
  • Output Voltage
    15V
  • Utilized IC / Part
    MAX16129
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Overvoltage, Reverse-Voltage, Thermal and Undervoltage Protection
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining