web counter

Maxim Integrated MAX17609EVKIT#EVAL KIT OVP/OVC 1A MAX17609

Maxim Integrated MAX17609EVKIT# Reference Design 2
Maxim Integrated MAX17609EVKIT# Reference Design 1
Maxim Integrated MAX17609EVKIT# Reference Design 2
Maxim Integrated MAX17609EVKIT# Reference Design 1
Maxim Integrated MAX17609EVKIT# Reference Design 1
Maxim Integrated MAX17609EVKIT# Reference Design 2

Applications:

Circuit Protection >

Circuit Protection

End Products:

Power ManagementBattery-Operated DevicesSystem Monitoring and ControlIndustrial Weighing ApplicationsProcess InstrumentationIndustrial ApplicationsIndustrial Programmable Logic Controllers (PLCs)Industrial SensorIndustrial Networking

ECAD Model:

Description

The MAX17609EVKIT-EVKIT# is an evaluation kit for the MAX17609 4.5V to 60V, 1A Current Limiter with OV, UV and Reverse Protection, Power Management IC. This kit provides a complete platform for evaluating the MAX17609 IC and its features. It includes a MAX17609 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable current limit, and overvoltage, undervoltage, and reverse protection. It also includes a power switch, LED indicators, and a USB-to-I2C interface board for easy programming and debugging. The MAX17609EVKIT-EVKIT# is an ideal tool for evaluating the MAX17609 IC and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent, Overvoltage, Reverse-Voltage
  • Utilized IC / Part
    MAX17609
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining