web counter

Maxim Integrated MAX17523EVKIT#EVKIT FOR MAX17523

Maxim Integrated MAX17523EVKIT# Reference Design 3
Maxim Integrated MAX17523EVKIT# Reference Design 1
Maxim Integrated MAX17523EVKIT# Reference Design 2
Maxim Integrated MAX17523EVKIT# Reference Design 3
Maxim Integrated MAX17523EVKIT# Reference Design 1
Maxim Integrated MAX17523EVKIT# Reference Design 1
Maxim Integrated MAX17523EVKIT# Reference Design 2
Maxim Integrated MAX17523EVKIT# Reference Design 3

Applications:

Circuit Protection >

Circuit Protection

End Products:

IndustrialSystem Monitoring and ControlIndustrial Weighing ApplicationsProcess InstrumentationIndustrial Sensor

ECAD Model:

Description

The MAX17523EVKIT-EVKIT# is an evaluation kit for the MAX17523 1A adjustable overcurrent and overvoltage protector with high accuracy and industrial grade performance. This kit includes a MAX17523 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX17523 is a high-accuracy, low-power, and low-cost overcurrent and overvoltage protector that is designed for industrial applications. It features adjustable current and voltage thresholds, adjustable hysteresis, and adjustable delay times. The MAX17523EVKIT-EVKIT# allows users to quickly and easily evaluate the performance of the MAX17523 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Circuit Protection
  • Function
    Overcurrent, Overvoltage
  • Utilized IC / Part
    MAX17523
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSwitching Regulator, Voltage-mode, 4A, 1100kHz Switching Freq-Max, BICMOS, PBGA160RFQ