web counter

Maxim Integrated MAX16910C9EVKIT#EVALUATION KIT FOR 200MA, AUTOMO

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveTelecom ApplicationsAutomotive ApplicationsIndustrial Applications

ECAD Model:

Description

The MAX16910C9EVKIT-EVKIT# is an evaluation kit for the MAX16910C 200mA, Automotive, Ultra-Low Quiescent Current, Linear Regulator. This kit is designed for automotive and transportation applications and provides a complete evaluation platform for the MAX16910C. It includes a MAX16910C evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 40V, adjustable output voltage, and a low quiescent current of only 200µA. The USB-to-I2C interface board allows for easy programming and debugging of the MAX16910C. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    3.5V~30V
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    200mA
  • Voltage - Output
    3.3V or 5V
  • Utilized IC / Part
    MAX16910C
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining