web counter

Maxim Integrated MAX16922EVKIT+Evaluation Kit Contains All The Components Necessary To Evaluate The MAX16922 IC Family

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveAutomotivePower Supplies

ECAD Model:

Description

The Maxim Integrated MAX16922EVKIT+ is an evaluation kit for the MAX16922 1.8V, 2.5V, 3.3V, 5V DC to DC multi-output power supply for automotive, automotive and transportation applications. This kit includes a MAX16922 evaluation board, a USB-to-I2C adapter, and a USB cable. The MAX16922 is a high-efficiency, low-noise, multi-output power supply that is designed to meet the stringent requirements of automotive and transportation applications. It features a wide input voltage range of 4.5V to 40V, and can provide up to four regulated outputs with up to 5A of current. The MAX16922 also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The MAX16922EVKIT+ is an ideal solution for evaluating the performance of the MAX16922 in automotive and transportation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining