web counter

Maxim Integrated MAX16935EVKIT#KIT CONVERTER MAX16935

Maxim Integrated MAX16935EVKIT# Reference Design 2
Maxim Integrated MAX16935EVKIT# Reference Design 1
Maxim Integrated MAX16935EVKIT# Reference Design 2
Maxim Integrated MAX16935EVKIT# Reference Design 1
Maxim Integrated MAX16935EVKIT# Reference Design 1
Maxim Integrated MAX16935EVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsNavigation SystemDistributed Power System

ECAD Model:

Description

The MAX16935EVKIT-EVKIT# is an evaluation kit for the MAX16935 36V, 3.5A, 2.2MHz Step-Down Converters with 28uA Quiescent Current, Power Management IC. This kit includes a MAX16935 evaluation board, a USB cable, and a power supply. The evaluation board is designed to evaluate the performance of the MAX16935 IC and to demonstrate its features. It includes a USB interface for easy connection to a PC, and a power supply for powering the board. The board also includes a variety of test points and jumpers for easy testing and evaluation. The MAX16935 IC is a high-efficiency, low-noise, and low-quiescent current step-down converter that is ideal for powering a wide range of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Utilized IC / Part
    MAX16935
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining