web counter

Maxim Integrated MAX17498BBEVKIT#EVALUATION KIT FOR UNIVERSAL AC/

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyAC to DC Power SupplyIndustrial Power Supply

ECAD Model:

Description

The MAX17498BBEVKIT-BBEVKIT# is an evaluation kit for the MAX17498B Peak-Current-Mode Converter for Flyback/Boost Applications. This power management IC evaluation board is designed to evaluate the features and performance of the MAX17498B. It includes a MAX17498B IC, a power supply, and a set of jumpers and connectors for easy evaluation. The board also includes a USB-to-I2C interface for programming and monitoring the IC. The board is designed to provide a simple and easy way to evaluate the features and performance of the MAX17498B.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining