Maxim Integrated MAX17498BEVKIT#Power Management IC Development Tools MAX17498 Eval Kit
Description
The MAX17498BEVKIT-BEVKIT# is an evaluation kit for the MAX17498B Peak-Current-Mode Converter for Flyback/Boost Applications. This power management IC is designed to provide a high-efficiency, low-cost solution for a wide range of power conversion applications. The kit includes a MAX17498B IC, a MAX17498BEVKIT-BEVKIT# board, and a USB cable for easy connection to a PC. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage, and adjustable peak current limit. It also includes a power switch, a current sense resistor, and a power LED indicator. The kit is ideal for evaluating the performance of the MAX17498B IC in flyback/boost applications.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberMAX17498
- Voltage - Output5V
- Frequency - Switching500kHz
- Utilized IC / PartMAX17498B
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | MAXIM INTEGRATED PRODUCTS MAX3420EECJ IC, USB P/H CONTROLLER, SPI, 32LQFP | 13 | BUY | |
| Maxim Integrated | IC REG LIN POS ADJ 350MA 8SOIC | 4450 | BUY |


Product
Brand
Articles
Tools