web counter

Maxim Integrated MAX17501ATEVKIT#Power Management IC Development Tools MAX17501A Eval Kit

Maxim Integrated MAX17501ATEVKIT# Reference Design 1
Maxim Integrated MAX17501ATEVKIT# Reference Design 1
Maxim Integrated MAX17501ATEVKIT# Reference Design 1
Maxim Integrated MAX17501ATEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveHome TheaterHVACAutomotive ApplicationsPoint-of-Load ApplicationsBuilding ControlVoIP GatewaysIndustrial Process ControlsBattery Powered EquipmentBasestation

ECAD Model:

Description

The MAX17501ATEVKIT# is an evaluation kit for the MAX17501A, a 60V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8V to 5.5V. The kit includes a MAX17501A evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, and is capable of delivering up to 500mA of output current. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX17501A. The kit also includes a comprehensive user guide, which provides detailed instructions on how to use the evaluation board and interface board.