web counter

Maxim Integrated MAX17501ETEVKIT#Power Management IC Development Tools MAX17501E Eval Kit

Maxim Integrated MAX17501ETEVKIT# Reference Design 2
Maxim Integrated MAX17501ETEVKIT# Reference Design 1
Maxim Integrated MAX17501ETEVKIT# Reference Design 2
Maxim Integrated MAX17501ETEVKIT# Reference Design 1
Maxim Integrated MAX17501ETEVKIT# Reference Design 1
Maxim Integrated MAX17501ETEVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveHome TheaterHVACAutomotive ApplicationsPoint-of-Load ApplicationsBuilding ControlVoIP GatewaysIndustrial Process ControlsBattery Powered EquipmentBasestation

ECAD Model:

Description

The MAX17501ETEVKIT# Evaluation Kit is designed to evaluate the MAX17501E 60V, 500mA, Ultra-Small, High-Efficiency, Synchronous Step-Down DC-DC Converter. This converter is ideal for automotive and transportation applications, providing a high level of efficiency and a small form factor. The kit includes a MAX17501E DC-DC converter, a MAX17501E evaluation board, and a USB-to-I2C interface board. The evaluation board allows for easy testing and evaluation of the MAX17501E, and the USB-to-I2C interface board allows for easy communication with the MAX17501E. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files.