web counter

Maxim Integrated MAX17501FTEVKIT#Power Management IC Development Tools MAX17501F Eval Kit

Maxim Integrated MAX17501FTEVKIT# Reference Design 3
Maxim Integrated MAX17501FTEVKIT# Reference Design 1
Maxim Integrated MAX17501FTEVKIT# Reference Design 2
Maxim Integrated MAX17501FTEVKIT# Reference Design 3
Maxim Integrated MAX17501FTEVKIT# Reference Design 1
Maxim Integrated MAX17501FTEVKIT# Reference Design 1
Maxim Integrated MAX17501FTEVKIT# Reference Design 2
Maxim Integrated MAX17501FTEVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveHome TheaterHVACAutomotive ApplicationsPoint-of-Load ApplicationsBuilding ControlVoIP GatewaysIndustrial Process ControlsBattery Powered EquipmentBasestation

ECAD Model:

Description

The MAX17501FTEVKIT-FTEVKIT# is an evaluation kit for the MAX17501F, a 60V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This converter is designed for automotive and transportation applications, and is capable of providing a regulated output voltage from 0.8V to 5.5V. The evaluation kit includes the MAX17501F, a power supply, and a USB-to-I2C interface board. The MAX17501F features a wide input voltage range of 4.5V to 60V, and is capable of delivering up to 500mA of continuous output current. It also features a low quiescent current of only 1.2mA, and a high efficiency of up to 95%. The evaluation kit also includes a graphical user interface (GUI) for easy configuration and monitoring of the MAX17501F. The GUI allows users to quickly and easily configure the device, and monitor the output voltage, current, and temperature. The MAX17501FTEVKIT-FTEVKIT# is an ideal solution for automotive and transportation applications that require a high-efficiency, ultra-small, and low-quiescent current DC-DC converter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    6V~60V
  • Packaging
    Bulk
  • Series
    Himalaya
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17501
  • Current - Output
    500mA
  • Voltage - Output
    5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MAX17501F
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsNFC/RFID Read/Write 13.553MHz to 13.567MHz 32-Pin VFQFPN EP T/R1RFQ
STMicroelectronicsMCU 8-bit STM8L STM8 CISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray30000RFQ
STMicroelectronicsIC REG LINEAR 3.3V 150MA SOT23-56000RFQ
STMicroelectronicsMCU 32-bit STM32F1 ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP T/R4800RFQ
STMicroelectronicsIC MCU 8BIT 32KB FLASH 48LQFP20RFQ
STMicroelectronicsSTMICROELECTRONICS - KF33BD-TR - Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 1Aout, SOIC-811027RFQ
STMicroelectronicsSTMICROELECTRONICS - KF33BDT-TR - Fixed LDO Voltage Regulator, 5.3V to 20V, 400mV Dropout, 3.3Vout, 500mAout, TO-252-37500RFQ