web counter

Maxim Integrated MAX17506EVKITA#EVKIT FOR 4.5-60V 5A SYNCHRONOUS

Maxim Integrated MAX17506EVKITA# Reference Design 1
Maxim Integrated MAX17506EVKITA# Reference Design 1
Maxim Integrated MAX17506EVKITA# Reference Design 1
Maxim Integrated MAX17506EVKITA# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17506EVKITA-EVKITA# is an evaluation kit for the MAX17506 3.3V output-voltage, 4.5V-60V, 5A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17506EVKITA# board, a MAX17506EVKITA# evaluation board, and a MAX17506EVKITA# evaluation software. The MAX17506EVKITA# board is designed to evaluate the performance of the MAX17506 IC in a wide range of applications. The board features a wide input voltage range of 4.5V to 60V, a 5A output current, and a high efficiency of up to 95%. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, adjustable soft-start, and adjustable current limit. The MAX17506EVKITA# evaluation board is designed to provide a complete evaluation platform for the MAX17506 IC. The board includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and monitoring of the IC. The MAX17506EVKITA# evaluation software provides a comprehensive suite of tools for evaluating the performance of the MAX17506 IC. The software includes a graphical user interface (GUI) for easy configuration and monitoring of the IC, as well as a library of example programs for testing the IC in various applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedPower Supply Support Circuit, Fixed, 1 Channel, PDSO513RFQ
Texas InstrumentsIC VREF SHUNT ADJ SOT23-310000RFQ