web counter

Maxim Integrated MAX17515EVKIT#Power Management IC Development Tools MAX17515 Eval Kit

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementIndustrial EquipmentsServersAutomatic Test EquipmentPoint-of-Load RegulationsMedical Equipments

ECAD Model:

Description

The MAX17515EVKIT-EVKIT# is an evaluation kit for the MAX17515, a 5A, 2.4V to 5.5V input, high-efficiency step-down power module. This kit is designed to help engineers evaluate the performance of the MAX17515 in their applications. It includes a MAX17515 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range, adjustable output voltage, and a wide range of output current. It also includes a power-good indicator, a power-on reset, and a power-on enable. The USB-to-I2C interface board allows for easy communication with the MAX17515. The kit also includes a comprehensive set of instrumentation and measurement tools, such as a power supply, oscilloscope, and multimeter, to help engineers accurately measure and analyze the performance of the MAX17515.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.1V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    MAX17515
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining