web counter

Maxim Integrated MAX17530ATBEVKIT#EVAL KIT FOR MAX17530

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHVACBuilding ControlIndustrial Process ControlsBattery Powered EquipmentLDO Replacement

ECAD Model:

Description

The MAX17530ATBEVKIT-ATBEVKIT# is an evaluation kit for the MAX17530, a 42V, 25mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes the MAX17530ATBEV board, a USB cable, and a user guide. The board is designed to evaluate the features and performance of the MAX17530, and includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start. The board also includes a USB interface for easy programming and monitoring of the device. The MAX17530ATBEVKIT-ATBEVKIT# is an ideal tool for evaluating the performance of the MAX17530 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    220kHz
  • Utilized IC / Part
    MAX17530
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining