web counter

Maxim Integrated MAX17530AUBEVKIT#EVAL KIT FOR MAX17530

Maxim Integrated MAX17530AUBEVKIT# Reference Design 1
Maxim Integrated MAX17530AUBEVKIT# Reference Design 1
Maxim Integrated MAX17530AUBEVKIT# Reference Design 1
Maxim Integrated MAX17530AUBEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHVACBuilding ControlIndustrial Process ControlsBattery Powered EquipmentLDO Replacement

ECAD Model:

Description

The MAX17530AUBEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17530, a 42V, 25mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter power management IC. This evaluation kit includes a MAX17530AUBEVKIT# board, a USB cable, and a user guide. The board features a wide input voltage range of 4.5V to 42V, adjustable output voltage from 0.6V to 5.5V, and a high efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +125°C, and a low quiescent current of only 10µA. The board is designed to provide a complete evaluation platform for the MAX17530, allowing users to quickly and easily evaluate the performance of the IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    220kHz
  • Utilized IC / Part
    MAX17530
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining