web counter

Maxim Integrated MAX17531ATBEVKIT#EVAL KIT FOR MAX17531

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHVACBuilding ControlIndustrial Process ControlsBattery Powered EquipmentLDO Replacement

ECAD Model:

Description

The MAX17531ATBEVKIT-ATBEVKIT# is an evaluation kit for the MAX17531 4V to 42V, 50mA, Ultra-Small, High-Efficiency, Synchronous Step-Down DC-DC Converter, Power Management IC. This kit provides a complete evaluation platform for the MAX17531, allowing users to quickly and easily evaluate the performance of the device. The kit includes a MAX17531ATBEVKIT# board, a USB cable, and a user guide. The board features a wide input voltage range of 4V to 42V, a maximum output current of 50mA, and a high efficiency of up to 95%. It also features a wide range of adjustable output voltages, allowing users to customize the output voltage to their specific application. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The MAX17531ATBEVKIT-ATBEVKIT# is an ideal solution for evaluating the performance of the MAX17531 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    220kHz
  • Utilized IC / Part
    MAX17531
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining