web counter

Maxim Integrated MAX17531AUBEVKIT#EVAL KIT FOR MAX17531

Maxim Integrated MAX17531AUBEVKIT# Reference Design 1
Maxim Integrated MAX17531AUBEVKIT# Reference Design 1
Maxim Integrated MAX17531AUBEVKIT# Reference Design 1
Maxim Integrated MAX17531AUBEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHVACBuilding ControlIndustrial Process ControlsBattery Powered EquipmentLDO Replacement

ECAD Model:

Description

The MAX17531AUBEVKIT-AUBEVKIT# is an evaluation kit for the MAX17531 5V output-voltage, 4V to 42V, 50mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit is designed to help evaluate the performance of the MAX17531 IC and its features, such as its ultra-small size, high efficiency, and wide input voltage range. The kit includes a MAX17531 IC, a power supply, a USB cable, and a user guide. The user guide provides detailed instructions on how to use the kit and how to evaluate the performance of the IC. The kit is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    220kHz
  • Utilized IC / Part
    MAX17531
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLogic Gates UHS 2-Inp NAND Gate23616BUY