web counter

Maxim Integrated MAX17532ATBEVKIT#EVAL KIT FOR MAX17532

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHVACBuilding ControlIndustrial Process ControlsBattery Powered EquipmentLDO Replacement

ECAD Model:

Description

The MAX17532ATBEVKIT-ATBEVKIT# is an evaluation kit for the MAX17532, a 42V, 100mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes the MAX17532 IC, a printed circuit board, and all the necessary components to evaluate the performance of the IC. The kit also includes a USB-to-I2C interface board, which allows users to easily program and monitor the IC. The MAX17532ATBEVKIT-ATBEVKIT# is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    220kHz
  • Utilized IC / Part
    MAX17532
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining