web counter

Maxim Integrated MAX17532AUBEVKIT#Power Management IC Development Tools Evkit for 100mA, 42V, Low Iq Synhcronous Buck Regulator

Maxim Integrated MAX17532AUBEVKIT# Reference Design 3
Maxim Integrated MAX17532AUBEVKIT# Reference Design 1
Maxim Integrated MAX17532AUBEVKIT# Reference Design 2
Maxim Integrated MAX17532AUBEVKIT# Reference Design 3
Maxim Integrated MAX17532AUBEVKIT# Reference Design 1
Maxim Integrated MAX17532AUBEVKIT# Reference Design 1
Maxim Integrated MAX17532AUBEVKIT# Reference Design 2
Maxim Integrated MAX17532AUBEVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementHVACBuilding ControlIndustrial Process ControlsBattery Powered EquipmentLDO Replacement

ECAD Model:

Description

The MAX17532AUBEVKIT# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17532, a 42V, 100mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter power management IC. This evaluation kit includes a MAX17532AUBEVKIT# board, a USB cable, and a user guide. The board features a wide input voltage range of 4.5V to 42V, adjustable output voltage from 0.6V to 5.5V, and a high efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +125°C, and a low quiescent current of only 10µA. The board is designed to provide a simple and easy way to evaluate the performance of the MAX17532 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    5V
  • Frequency - Switching
    220kHz
  • Utilized IC / Part
    MAX17532
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining