web counter

Maxim Integrated MAX17536EVKITA#EVAL KIT FOR MAX17536

Maxim Integrated MAX17536EVKITA# Reference Design 3
Maxim Integrated MAX17536EVKITA# Reference Design 1
Maxim Integrated MAX17536EVKITA# Reference Design 2
Maxim Integrated MAX17536EVKITA# Reference Design 3
Maxim Integrated MAX17536EVKITA# Reference Design 1
Maxim Integrated MAX17536EVKITA# Reference Design 1
Maxim Integrated MAX17536EVKITA# Reference Design 2
Maxim Integrated MAX17536EVKITA# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17536EVKITA-EVKITA# is an evaluation kit for the MAX17536 3.3V output-voltage, 4.5V to 60V, 4A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17536 evaluation board, a USB cable, and a power supply. The MAX17536 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 4A of output current from an input voltage range of 4.5V to 60V. It features a wide input voltage range, low quiescent current, and a wide operating temperature range. The evaluation board also includes a USB interface for easy programming and monitoring of the device. The MAX17536EVKITA-EVKITA# is an ideal solution for applications such as automotive, industrial, and consumer electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17536
  • Voltage - Output
    3.3V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    MAX17536
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining