web counter

Maxim Integrated MAX17541GTAEVKIT#

Maxim Integrated MAX17541GTAEVKIT# Reference Design 2
Maxim Integrated MAX17541GTAEVKIT# Reference Design 1
Maxim Integrated MAX17541GTAEVKIT# Reference Design 2
Maxim Integrated MAX17541GTAEVKIT# Reference Design 1
Maxim Integrated MAX17541GTAEVKIT# Reference Design 1
Maxim Integrated MAX17541GTAEVKIT# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomTelecom ApplicationsHVACPoint-of-Load ApplicationsBuilding ControlIndustrial Process ControlsBattery Powered EquipmentVoIPBasestation

ECAD Model:

Description

The MAX17541GTAEVKIT# is an evaluation kit for the MAX17541G 3.3V output-voltage, 42V, 500mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 42V, and a high efficiency of up to 95%. The kit includes a MAX17541G DC-DC converter, a MAX17541G evaluation board, and a USB-to-I2C interface board. The evaluation board allows for easy testing and evaluation of the MAX17541G, and the USB-to-I2C interface board allows for easy programming and control of the MAX17541G. The MAX17541G is ideal for applications such as cellular base stations, industrial automation, and automotive systems.