web counter

Maxim Integrated MAX17542GTBEVKIT#EVAL KIT FOR MAX17542

Maxim Integrated MAX17542GTBEVKIT# Reference Design 1
Maxim Integrated MAX17542GTBEVKIT# Reference Design 1
Maxim Integrated MAX17542GTBEVKIT# Reference Design 1
Maxim Integrated MAX17542GTBEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomTelecom ApplicationsHVACPoint-of-Load ApplicationsBuilding ControlIndustrial Process ControlsBattery Powered EquipmentVoIPBasestation

ECAD Model:

Description

The MAX17542GTBEVKIT# is an evaluation kit for the MAX17542G, a 42V, 1A, ultra-small, high-efficiency, synchronous step-down DC-DC converter. This kit is designed to provide a complete solution for communications and telecom power applications. It includes a MAX17542G evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 42V, adjustable output voltage from 0.6V to 5.5V, and a high efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +125°C, and a low quiescent current of only 10µA. The USB-to-I2C interface board allows for easy programming and monitoring of the MAX17542G. The kit also includes a comprehensive user guide and software to help users get started quickly.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17542
  • Voltage - Output
    5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MAX17542G
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining