web counter

Maxim Integrated MAX17543EVKITB#Power Management IC Development Tools Evkit for 2.5A, 60V, Synchronous Buck Regulator

Maxim Integrated MAX17543EVKITB# Reference Design 1
Maxim Integrated MAX17543EVKITB# Reference Design 1
Maxim Integrated MAX17543EVKITB# Reference Design 1
Maxim Integrated MAX17543EVKITB# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17543EVKITB-EVKITB# is an evaluation kit for the MAX17543 5V output-voltage, 4.5V-42V, 2.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17543 evaluation board, a USB cable, and a power supply. The MAX17543 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 2.5A of output current from an input voltage range of 4.5V to 42V. It features a wide range of adjustable output voltages, programmable switching frequency, and a low-noise operation. The evaluation board also includes a USB interface for easy programming and monitoring of the device. This evaluation kit is ideal for evaluating the performance of the MAX17543 in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX17543
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining