web counter

Maxim Integrated MAX17544EVKITB#

Maxim Integrated MAX17544EVKITB# Reference Design 1
Maxim Integrated MAX17544EVKITB# Reference Design 1
Maxim Integrated MAX17544EVKITB# Reference Design 1
Maxim Integrated MAX17544EVKITB# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17544EVKITB-EVKITB# is an evaluation kit for the MAX17544 5V output-voltage, 4.5V-42V, 3.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17544 evaluation board, a USB cable, and a power supply. The MAX17544 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 3.5A of output current with a wide input voltage range of 4.5V to 42V. It features a low quiescent current of only 10µA, and a wide operating temperature range of -40°C to +125°C. The MAX17544EVKITB-EVKITB# is an ideal solution for evaluating the performance of the MAX17544 in a variety of applications.