web counter

Maxim Integrated MAX17545EVKITA#Power Management IC Development Tools 1.7A, 60V, Synchronous Buck Regulator

Maxim Integrated MAX17545EVKITA# Reference Design 2
Maxim Integrated MAX17545EVKITA# Reference Design 1
Maxim Integrated MAX17545EVKITA# Reference Design 2
Maxim Integrated MAX17545EVKITA# Reference Design 1
Maxim Integrated MAX17545EVKITA# Reference Design 1
Maxim Integrated MAX17545EVKITA# Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17545EVKITA-EVKITA# is an evaluation kit for the MAX17545 3.3V output-voltage, 4.5V-42V, 1.7A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17545EVKITA# board, a MAX17545 IC, and a USB cable. The MAX17545 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 1.7A of output current from a 4.5V to 42V input voltage range. It features a wide input voltage range, low quiescent current, and a wide operating temperature range. The MAX17545EVKITA# board is designed to evaluate the performance of the MAX17545 IC and to provide a platform for developing applications. The board includes a USB interface for programming and monitoring the IC, as well as a variety of test points for measuring the performance of the IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    450kHz
  • Utilized IC / Part
    MAX17545
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining