web counter

Maxim Integrated MAX17546EVKITB#

Maxim Integrated MAX17546EVKITB# Reference Design 1
Maxim Integrated MAX17546EVKITB# Reference Design 1
Maxim Integrated MAX17546EVKITB# Reference Design 1
Maxim Integrated MAX17546EVKITB# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17546EVKITB-EVKITB# is an evaluation kit for the MAX17546 5V output-voltage, 4.5V-42V, 5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17546 evaluation board, a USB cable, and a power supply. The MAX17546 is a high-efficiency, synchronous step-down DC-DC converter that can deliver up to 5A of output current from an input voltage range of 4.5V to 42V. It features a wide input voltage range, low quiescent current, and a wide operating temperature range. The evaluation board also includes a USB interface for easy programming and monitoring of the device. The MAX17546EVKITB-EVKITB# is an ideal solution for applications requiring high efficiency, low power consumption, and wide input voltage range.