web counter

Maxim Integrated MAX17552ATBEVKIT#

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentLDO ReplacementIndustrial SensorProcess Control

ECAD Model:

Description

The MAX17552ATBEVKIT-ATBEVKIT# is an evaluation kit for the MAX17552 5V output voltage, 60V, 100mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17552ATBEVKIT# board, a MAX17552ATBEV# IC, and a USB cable. The MAX17552ATBEVKIT# board is designed to evaluate the performance of the MAX17552 IC and provides a platform for testing and prototyping applications. The board features a wide input voltage range of 4.5V to 60V, a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board also includes a power switch, an enable pin, and a power good indicator. The MAX17552ATBEV# IC is a high-efficiency, synchronous step-down DC-DC converter that provides a regulated 5V output voltage from an input voltage of 4.5V to 60V. The IC features a wide operating temperature range of -40°C to +125°C, a low quiescent current of 10µA, and a high efficiency of up to 95%. The IC also includes a power switch, an enable pin, and a power good indicator. The MAX17552ATBEVKIT# evaluation kit is ideal for testing and prototyping applications that require a high-efficiency, low-power DC-DC converter.