web counter

Maxim Integrated MAX17552AUBEVKIT#MAX17552 5V O/P Step-Down DC-DC Converter Evaluation Kit

Maxim Integrated MAX17552AUBEVKIT# Reference Design 1
Maxim Integrated MAX17552AUBEVKIT# Reference Design 1
Maxim Integrated MAX17552AUBEVKIT# Reference Design 1
Maxim Integrated MAX17552AUBEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementCurrent LoopHVACPoint-of-Load ApplicationsBuilding ControlBattery Powered EquipmentLDO ReplacementIndustrial SensorProcess Control

ECAD Model:

Description

The MAX17552AUBEVKIT# is an evaluation kit for the MAX17552 5V output-voltage, 60V, 100mA, ultra-small, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17552AUBEVKIT# board, a MAX17552AUBEVKIT# adapter board, and a MAX17552AUBEVKIT# software package. The MAX17552AUBEVKIT# board is designed to evaluate the performance of the MAX17552 IC in a variety of applications. The board features a wide input voltage range of 4.5V to 60V, adjustable output voltage from 0.8V to 5V, and a maximum output current of 100mA. The board also includes a power-on reset circuit, an enable pin, and a power-good indicator. The MAX17552AUBEVKIT# adapter board allows the user to connect the MAX17552AUBEVKIT# board to a PC for programming and monitoring. The MAX17552AUBEVKIT# software package provides a graphical user interface for programming and monitoring the MAX17552 IC.