web counter

Maxim Integrated MAX17557EVKIT#EVAL BUCK CTRLR MAX17557

Maxim Integrated MAX17557EVKIT# Reference Design 1
Maxim Integrated MAX17557EVKIT# Reference Design 1
Maxim Integrated MAX17557EVKIT# Reference Design 1
Maxim Integrated MAX17557EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementMotion ControlPoint-of-Load RegulationsDistributed Power SystemIndustrial Power SupplyCNC Power Supply

ECAD Model:

Description

The MAX17557EVKIT-EVKIT# is an evaluation kit for the MAX17557 5V output-voltage, 4.5V to 60V, synchronous step-down controller power management IC. This kit includes a MAX17557 evaluation board, a USB cable, and a power supply. The evaluation board is designed to evaluate the MAX17557 IC in a variety of applications, including automotive, industrial, and consumer applications. The board features a wide input voltage range of 4.5V to 60V, adjustable output voltage, and adjustable switching frequency. The board also includes a variety of protection features, such as over-voltage, over-current, and thermal protection. The USB cable allows for easy connection to a PC for programming and monitoring. The power supply provides the necessary power for the board.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    MAX17557
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining