web counter

Maxim Integrated MAX17597EVKIT#EVALUATION KIT FOR UNIVERSAL AC/

Maxim Integrated MAX17597EVKIT# Reference Design 1
Maxim Integrated MAX17597EVKIT# Reference Design 1
Maxim Integrated MAX17597EVKIT# Reference Design 1
Maxim Integrated MAX17597EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBattery ChargerTelecom ApplicationsAutomotive ApplicationsBattery-Powered ApplicationsIndustrial ApplicationsOff-Line Power Supplies

ECAD Model:

Description

The MAX17597EVKIT-EVKIT# is an evaluation kit for the MAX17597 Peak-Current-Mode Step-Up Controller from Maxim Integrated. This controller is designed for automotive and transportation applications, and the evaluation kit provides a platform for testing and evaluating the controller's performance. The kit includes a MAX17597 evaluation board, a USB-to-I2C adapter, and a USB cable. The board features a wide input voltage range of 4.5V to 40V, and can provide up to 5A of output current. It also includes a variety of protection features, such as over-temperature, over-current, and short-circuit protection. The evaluation board also includes a graphical user interface (GUI) for easy configuration and monitoring of the controller's performance.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    8V~14V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1A
  • Voltage - Output
    24V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    MAX17597
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining