web counter

Maxim Integrated MAX17598EVKIT#KIT EVAL UNIV AC/DC DC/DC CTLR

Maxim Integrated MAX17598EVKIT# Reference Design 1
Maxim Integrated MAX17598EVKIT# Reference Design 1
Maxim Integrated MAX17598EVKIT# Reference Design 1
Maxim Integrated MAX17598EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerTelecom Power SupplyServersEmbedded ComputingIndustrial Power Supply

ECAD Model:

Description

The MAX17598EVKIT-EVKIT# is an evaluation kit for the MAX17598 low-IQ wide-input-range active-clamp current-mode PWM controller, a power management IC from Maxim Integrated. This kit provides a complete platform for evaluating the MAX17598 and its features, including a wide input voltage range of 4.5V to 60V, a low-IQ current-mode PWM controller, and an active-clamp reset circuit. The kit also includes a MAX17598 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board is designed to allow users to quickly and easily evaluate the MAX17598's features and performance. The USB-to-I2C adapter and USB cable provide a convenient way to program and debug the MAX17598.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Mount
    Clamp
  • Packaging
    Bulk
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    MAX17598
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining