web counter

Maxim Integrated MAX17632AEVKIT#EVAL BOARD FOR MAX17632A

Maxim Integrated MAX17632AEVKIT# Reference Design 1
Maxim Integrated MAX17632AEVKIT# Reference Design 1
Maxim Integrated MAX17632AEVKIT# Reference Design 1
Maxim Integrated MAX17632AEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17632AEVKIT-AEVKIT# is an evaluation kit for the MAX17632 3.3V output-voltage, 4.5V to 36V, 2A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit includes a MAX17632AEVKIT# board, a MAX17632AEVKIT# adapter board, and a MAX17632AEVKIT# software package. The MAX17632AEVKIT# board is designed to evaluate the performance of the MAX17632 IC and includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. The MAX17632AEVKIT# adapter board allows the user to connect the MAX17632AEVKIT# board to a PC for programming and monitoring. The MAX17632AEVKIT# software package provides a graphical user interface for programming and monitoring the MAX17632 IC. This evaluation kit is ideal for evaluating the performance of the MAX17632 IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX17632
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining