web counter

Maxim Integrated MAX17633BEVKIT#EVALUATION KIT

Maxim Integrated MAX17633BEVKIT# Reference Design 1
Maxim Integrated MAX17633BEVKIT# Reference Design 1
Maxim Integrated MAX17633BEVKIT# Reference Design 1
Maxim Integrated MAX17633BEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17633BEVKIT-BEVKIT# is an evaluation kit for the MAX17633 5V output-voltage, 4.5V to 36V, 3.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit provides a complete platform for evaluating the MAX17633 IC and its features, including its high efficiency, low quiescent current, and wide input voltage range. The kit includes a MAX17633 IC, a power supply, a USB-to-I2C interface, and a set of jumpers and headers for easy connection. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and design files. This evaluation kit is ideal for designers who need to evaluate the performance of the MAX17633 IC in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    6.5V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    3.5A
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX17633
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining