web counter

Maxim Integrated MAX17633CEVKIT#EVALUATION KIT

Maxim Integrated MAX17633CEVKIT# Reference Design 1
Maxim Integrated MAX17633CEVKIT# Reference Design 1
Maxim Integrated MAX17633CEVKIT# Reference Design 1
Maxim Integrated MAX17633CEVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17633CEVKIT-CEVKIT# is an evaluation kit for the MAX17633 5V output-voltage, 4.5V to 36V, 3.5A, high-efficiency, synchronous step-down DC-DC converter power management IC. This kit provides a complete platform for evaluating the MAX17633 IC and its features, including a wide input voltage range, high efficiency, and low output ripple. The kit includes a MAX17633 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board also includes a power supply, a potentiometer, and a jumper to enable/disable the power supply. The kit is ideal for evaluating the MAX17633 IC in a variety of applications, such as automotive, industrial, and consumer electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    6.5V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    3.5A
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MAX17633
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining