web counter

Maxim Integrated MAX17681AEVKITF#EVAL KIT MAX17681A ISO-BUCK REG

Maxim Integrated MAX17681AEVKITF# Reference Design 1
Maxim Integrated MAX17681AEVKITF# Reference Design 1
Maxim Integrated MAX17681AEVKITF# Reference Design 1
Maxim Integrated MAX17681AEVKITF# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17681AEVKITF-AEVKITF# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +24V Output Configuration. This evaluation kit includes a MAX17681A IC, a MAX17681A evaluation board, and a USB cable. The MAX17681A is a high-efficiency, isolated buck DC-DC converter with a wide input voltage range of 4.5V to 42V and an output voltage of +24V. It features a wide operating temperature range of -40°C to +125°C, low quiescent current, and high efficiency. The evaluation board includes a USB interface for easy connection to a PC, and the USB cable allows for easy connection to the evaluation board. The MAX17681AEVKITF-AEVKITF# Evaluation Kit is ideal for evaluating the performance of the MAX17681A IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17681
  • Voltage - Output
    24V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342860, MAX17681
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG CTRLR BUCK 16QSOP15BUY