web counter

Maxim Integrated MAX17690EVKITB#EVKIT FOR 60V, NO-OPTO ISOLATED

Maxim Integrated MAX17690EVKITB# Reference Design 1
Maxim Integrated MAX17690EVKITB# Reference Design 1
Maxim Integrated MAX17690EVKITB# Reference Design 1
Maxim Integrated MAX17690EVKITB# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom ApplicationsIndustrial ApplicationsFly-Back ConverterIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17690EVKITB-EVKITB# Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17690 60V No-Opto Isolated Flyback Controller, a power management IC. This kit includes a MAX17690 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a wide input voltage range of 4.5V to 60V, adjustable output voltage, and adjustable output current. It also includes a power supply, a load resistor, and a current sense resistor. The board also features a USB interface for programming and monitoring the IC. The kit also includes a user guide and software for easy setup and evaluation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    18V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1A
  • Voltage - Output
    5V
  • Frequency - Switching
    180kHz
  • Utilized IC / Part
    MAX17690
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG BOOST ADJ/3.3V 2A 16TSSOP10BUY
Maxim IntegratedIC REG BOOST ADJ/3.3V 2A 16QSOP2522BUY