web counter

Maxim Integrated MAX17761EVKITA#EVAL BOARD FOR MAX17761 3.3V OUT

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPoint-of-Load ApplicationsPoint-of-Load RegulationsWall TransformerIndustrial Power SupplyBase Station Power SupplySingle Board Computers

ECAD Model:

Description

The MAX17761EVKITA-EVKITA# is an evaluation kit for the MAX17761 3.3V output-voltage, 4.5V to 76V, 1A, high-efficiency, synchronous step-down DC-DC converter, power management IC. This kit includes a MAX17761EVKITA# board, a MAX17761EVKITA# evaluation board, and a MAX17761EVKITA# user guide. The MAX17761EVKITA# board is designed to evaluate the performance of the MAX17761 IC in a wide range of applications. The board features a wide input voltage range of 4.5V to 76V, a high efficiency of up to 95%, and a wide output voltage range of 0.8V to 3.3V. The board also includes a power-good indicator, an enable pin, and a soft-start pin. The MAX17761EVKITA# evaluation board is designed to provide a platform for testing and evaluating the performance of the MAX17761 IC. The board includes a USB-to-serial converter, a power supply, and a set of test points for measuring the output voltage and current. The MAX17761EVKITA# user guide provides detailed instructions on how to use the board and evaluate the performance of the MAX17761 IC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX17761
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining