web counter

Maxim Integrated MAX19777EVKIT#EVALUATION KIT

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveData Acquisition SystemBattery-Operated DevicesAutomotive SystemsData LoggerMedical InstrumentsCommunications System

ECAD Model:

Description

The MAX19777EVKIT-EVKIT# is an evaluation kit for the MAX19777 3Msps, Low-Power, Serial 12-Bit ADC, Automotive and Transportation. This kit provides a complete platform for evaluating the performance of the MAX19777 ADC. It includes a MAX19777 evaluation board, a MAX19777 evaluation software, and a USB cable for connecting the board to a PC. The evaluation board features a wide range of input and output connectors, allowing for easy connection to a variety of external components. The evaluation software provides a graphical user interface for configuring the ADC and monitoring its performance. The kit also includes a comprehensive user guide and application notes to help users get the most out of the MAX19777 ADC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    MAX19777
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ Vdd
  • Power (Typ) @ Conditions
    8.4mW @ 3MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - NC7WV16P6X - NON INVERTING BUFFER, SC-70-625690RFQ
Maxim IntegratedOP Amp Single GP 5.5V 5-Pin SOT-231RFQ