web counter

Maxim Integrated MAX19777EVSYS#EVAL MAX19777 12 BIT ADC

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveData Acquisition SystemBattery-Operated DevicesAutomotive SystemsData LoggerMedical InstrumentsCommunications System

ECAD Model:

Description

The MAX19777EVSYS-EVSYS# Evaluation System for the MAX19777 3Msps, Low-Power, Serial 12-Bit ADC, Automotive and Transportation is a comprehensive evaluation system designed to evaluate the performance of the MAX19777 ADC. The system includes a MAX19777EVSYS# evaluation board, a MAX19777EVKIT# evaluation kit, and a MAX19777EVGUI# graphical user interface (GUI). The evaluation board provides a complete platform for evaluating the performance of the MAX19777 ADC, including a power supply, a reference voltage, and a variety of test points for measuring the ADC's performance. The evaluation kit includes a variety of test fixtures and cables for connecting the evaluation board to the ADC. The GUI provides a graphical interface for configuring the ADC and monitoring its performance. The evaluation system is designed to provide a comprehensive evaluation of the MAX19777 ADC, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    MAX19777
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    3M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ Vdd
  • Power (Typ) @ Conditions
    8.4mW @ 3MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - NC7WV16P6X - NON INVERTING BUFFER, SC-70-625690RFQ
Maxim IntegratedOP Amp Single GP 5.5V 5-Pin SOT-231RFQ