web counter

Maxim Integrated MAX20008EVKIT#EVAL STEP DOWN MAX20008

Maxim Integrated MAX20008EVKIT# Reference Design 3
Maxim Integrated MAX20008EVKIT# Reference Design 1
Maxim Integrated MAX20008EVKIT# Reference Design 2
Maxim Integrated MAX20008EVKIT# Reference Design 3
Maxim Integrated MAX20008EVKIT# Reference Design 1
Maxim Integrated MAX20008EVKIT# Reference Design 1
Maxim Integrated MAX20008EVKIT# Reference Design 2
Maxim Integrated MAX20008EVKIT# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePoint-of-Load ApplicationsCar NavigationDistributed Power SystemAdvanced Driver Assistance Systems (ADAS)

ECAD Model:

Description

The MAX20008EVKIT-EVKIT# is an evaluation kit for the MAX20008, a fully integrated automotive step-down converter. This converter is designed for automotive and transportation applications, and is capable of operating at 36V and frequencies ranging from 220kHz to 2.2MHz. It is capable of delivering up to 8A of output current. The evaluation kit includes the MAX20008, a MAX20008EVKIT# board, and a USB cable for connecting the board to a PC. The board also includes a power supply, a potentiometer, and a jumper for setting the output voltage. The evaluation kit allows users to quickly and easily evaluate the performance of the MAX20008 in their application.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    3.5V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    8A
  • Voltage - Output
    5V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    MAX20008
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining