web counter

Maxim Integrated MAX20098EVKIT#36V, >10A, 5UA, BUCK CONTROLLERE

Maxim Integrated MAX20098EVKIT# Reference Design 1
Maxim Integrated MAX20098EVKIT# Reference Design 1
Maxim Integrated MAX20098EVKIT# Reference Design 1
Maxim Integrated MAX20098EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveInfotainment SystemPoint-of-Load ApplicationsUSB Hub

ECAD Model:

Description

The MAX20098EVKIT-EVKIT# is an evaluation kit for the MAX20098 Versatile Automotive 36V 2.2MHz Buck Controller with 3.5uA IQ. This kit is designed for automotive and transportation applications, and provides a complete platform for evaluating the MAX20098. It includes a MAX20098 evaluation board, a USB-to-I2C adapter, and a USB cable. The evaluation board features a wide range of input and output voltage ranges, as well as a variety of protection features. The USB-to-I2C adapter allows for easy communication with the MAX20098, and the USB cable provides power to the board. This kit is ideal for automotive and transportation applications, and provides a great platform for evaluating the MAX20098.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    3.5V~36V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    7A
  • Voltage - Output
    5V
  • Frequency - Switching
    2.2MHz
  • Utilized IC / Part
    MAX20098
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining